Sandvik AB Drill Bit 052607

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 12 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/64 INCH DRILL DIAMETER - DECIMAL .1093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/64 POINT ANGLE - UOM DEG CO500-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 12 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/64 INCH DRILL DIAMETER - DECIMAL .1093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/64 POINT ANGLE - UOM DEG CO500-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052607 - Sandvik AB
Sandviken, Sweden
Drill Bit
052607
Drill Bit 052607
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 12 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/64 INCH DRILL DIAMETER - DECIMAL .1093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/64 POINT ANGLE - UOM DEG CO500-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • HSCO MATERIAL
  • 12 INCH OVERALL LENGTH
  • 1-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 7/64 INCH
  • DRILL DIAMETER - DECIMAL .1093
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/64
  • POINT ANGLE - UOM DEG
  • CO500-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052607
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.109 inch (2.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Stepped Cone Drill - 59002 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1/2 X 1/2 X 1-1/4 X 3 - 3F RH CARBIDE - 0314T60812503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details