Sandvik AB Drill Bit 052312

Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.189 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #12 DRILL DIAMETER - DECIMAL .189 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #12 POINT ANGLE - UOM DEG M52CO MODEL
Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.189 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #12 DRILL DIAMETER - DECIMAL .189 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #12 POINT ANGLE - UOM DEG M52CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052312 - Sandvik AB
Sandviken, Sweden
Drill Bit
052312
Drill Bit 052312
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.189 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #12 DRILL DIAMETER - DECIMAL .189 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #12 POINT ANGLE - UOM DEG M52CO MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.189 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #12
  • DRILL DIAMETER - DECIMAL .189
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #12
  • POINT ANGLE - UOM DEG
  • M52CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052312
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #12
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1238485 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saws, Carbide- Tipped - Multi Purpose - 714079-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details