Sandvik AB Drill Bit 052310

Description
" TAPER LENGTH TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI COATING BRONZE OXIDE FINISH DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG M52CO MODEL "
Description
" TAPER LENGTH TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI COATING BRONZE OXIDE FINISH DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG M52CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052310 - Sandvik AB
Sandviken, Sweden
Drill Bit
052310
Drill Bit 052310
" TAPER LENGTH TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI COATING BRONZE OXIDE FINISH DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG M52CO MODEL "

"

  • TAPER LENGTH TYPE
  • HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSITIC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #10
  • DRILL DIAMETER - DECIMAL .1935
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • M52CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052310
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #10
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 213972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.075 inch (1.9 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill 860 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
84pc. Driving Kit - Online Only - A968401 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details