Sandvik AB Drill Bit 052076

Description
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.02 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #76 DRILL DIAMETER - DECIMAL .02 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #76 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.02 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #76 DRILL DIAMETER - DECIMAL .02 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #76 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052076 - Sandvik AB
Sandviken, Sweden
Drill Bit
052076
Drill Bit 052076
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.02 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #76 DRILL DIAMETER - DECIMAL .02 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #76 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.02 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #76
  • DRILL DIAMETER - DECIMAL .02
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #76
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052076
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #76
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215978 - RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 5.98 inch (152 mm)
Material Bi-Metal
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saw - 31600SEN - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/4 X 1/4 X 3/4 X 2-1/2- 2F RH CARBIDE - 0224T004075025 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details