Precision Cutting Tools, Inc. 1/4 X 1/4 X 3/4 X 2-1/2- 2F RH CARBIDE 0224T004075025

Description
1/4 X 1/4 X 3/4 X 2-1/2- 2F RH CARBIDE
Datasheet
Description
1/4 X 1/4 X 3/4 X 2-1/2- 2F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 X 1/4 X 3/4 X 2-1/2- 2F RH CARBIDE - 0224T004075025 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/4 X 1/4 X 3/4 X 2-1/2- 2F RH CARBIDE
0224T004075025
1/4 X 1/4 X 3/4 X 2-1/2- 2F RH CARBIDE 0224T004075025
1/4 X 1/4 X 3/4 X 2-1/2- 2F RH CARBIDE

1/4 X 1/4 X 3/4 X 2-1/2- 2F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0224T004075025
Product Name 1/4 X 1/4 X 3/4 X 2-1/2- 2F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216347 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details