Sandvik AB Drill Bit 052061

Description
" TAPER LENGTH TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.039 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #61 DRILL DIAMETER - DECIMAL .039 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #61 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.039 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #61 DRILL DIAMETER - DECIMAL .039 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #61 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052061 - Sandvik AB
Sandviken, Sweden
Drill Bit
052061
Drill Bit 052061
" TAPER LENGTH TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.039 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #61 DRILL DIAMETER - DECIMAL .039 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #61 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 2-1/4 INCH OVERALL LENGTH
  • 1-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.039 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #61
  • DRILL DIAMETER - DECIMAL .039
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #61
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052061
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #61
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126684 - RS Components, Ltd.
Specs
Diameter 1.417 inch (36.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Stepped Cone Drill - 59001T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE - 0314T606100025 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details