Sandvik AB Drill Bit 052060

Description
" TAPER LENGTH TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.04 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #60 DRILL DIAMETER - DECIMAL .04 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #60 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.04 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #60 DRILL DIAMETER - DECIMAL .04 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #60 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052060 - Sandvik AB
Sandviken, Sweden
Drill Bit
052060
Drill Bit 052060
" TAPER LENGTH TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.04 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #60 DRILL DIAMETER - DECIMAL .04 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #60 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 2-1/4 INCH OVERALL LENGTH
  • 1-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.04 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #60
  • DRILL DIAMETER - DECIMAL .04
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #60
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052060
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #60
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Auger Drill Bit - 53751 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
1/2 X 1/2 X 3 X 6 - 2F RH CARBIDE - 0235T20830006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details