Sandvik AB Drill Bit 052034

Description
" TAPER LENGTH TYPE HSS MATERIAL 5-1/8 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.111 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #34 DRILL DIAMETER - DECIMAL .111 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #34 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 5-1/8 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.111 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #34 DRILL DIAMETER - DECIMAL .111 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #34 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052034 - Sandvik AB
Sandviken, Sweden
Drill Bit
052034
Drill Bit 052034
" TAPER LENGTH TYPE HSS MATERIAL 5-1/8 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.111 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #34 DRILL DIAMETER - DECIMAL .111 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #34 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 5-1/8 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.111 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #34
  • DRILL DIAMETER - DECIMAL .111
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #34
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052034
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #34
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215877 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.740 inch (95.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bit - 53126 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.469 inch (11.9 mm)
View Details
2 suppliers
1/2 X 1/2 X 1 X 4 - 2F RH BALL END CARBIDE - 0235T00810004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details