Sandvik AB Drill Bit 052015

Description
" TAPER LENGTH TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.18 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #15 DRILL DIAMETER - DECIMAL .18 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #15 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.18 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #15 DRILL DIAMETER - DECIMAL .18 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #15 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052015 - Sandvik AB
Sandviken, Sweden
Drill Bit
052015
Drill Bit 052015
" TAPER LENGTH TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.18 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #15 DRILL DIAMETER - DECIMAL .18 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #15 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 3-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.18 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #15
  • DRILL DIAMETER - DECIMAL .18
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #15
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052015
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #15
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126710 - RS Components, Ltd.
Specs
Material High Speed Steel; HSS
# of Pieces 6
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bit - 53123 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
2 suppliers
1/2 X 1/2 X 1-1/2 X 6 - 3F RH - 0314T60815006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details