Sandvik AB Drill Bit 051528

Description
" TAPER LENGTH TYPE HSS MATERIAL 7-1/4 INCH OVERALL LENGTH 4-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG R51FS MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 7-1/4 INCH OVERALL LENGTH 4-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG R51FS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051528 - Sandvik AB
Sandviken, Sweden
Drill Bit
051528
Drill Bit 051528
" TAPER LENGTH TYPE HSS MATERIAL 7-1/4 INCH OVERALL LENGTH 4-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG R51FS MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • 4-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 7/16 INCH
  • DRILL DIAMETER - DECIMAL .4375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/16
  • POINT ANGLE - UOM DEG
  • R51FS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051528
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.438 inch (11.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bit Sets - 221579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Step Drill
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711325-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0006 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details