Atom Precision of America, Inc. ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit ADPF31-0006

Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3

Suppliers

Company
Product
Description
Supplier Links
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0006 - Atom Precision of America, Inc.
Columbus, IN, USA
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit
ADPF31-0006
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit ADPF31-0006
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
  • Special guide-hole drills for use in drilling small holes.
  • Most suitable for work that requires stringent hole position accuracy.
  • Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADPF31-0006
Product Name ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit
Product Drill
Units Metric
Cutting Application Steel
Diameter 0.002 inch (0.1 mm)
Shank 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711348-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADRL Micro Drill Bit, Long Flute - ADRL-0287 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details