Sandvik AB Drill Bit 051522

Description
" TAPER LENGTH TYPE HSS MATERIAL 6-1/2 INCH OVERALL LENGTH 4-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG R51FS MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 6-1/2 INCH OVERALL LENGTH 4-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG R51FS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051522 - Sandvik AB
Sandviken, Sweden
Drill Bit
051522
Drill Bit 051522
" TAPER LENGTH TYPE HSS MATERIAL 6-1/2 INCH OVERALL LENGTH 4-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG R51FS MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 4-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 11/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 11/32 INCH
  • DRILL DIAMETER - DECIMAL .3437
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 11/32
  • POINT ANGLE - UOM DEG
  • R51FS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051522
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.344 inch (8.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Auger Drill Bit - 53402 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
1/2 X 1/2 X 1-1/2 X 4 - 2F RH - 0224T00815004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details