Sandvik AB Drill Bit 051508

Description
" TAPER LENGTH TYPE HSS MATERIAL 5-1/8 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG R51FS MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 5-1/8 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG R51FS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051508 - Sandvik AB
Sandviken, Sweden
Drill Bit
051508
Drill Bit 051508
" TAPER LENGTH TYPE HSS MATERIAL 5-1/8 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG R51FS MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 5-1/8 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/8 INCH SHANK SIZE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 1/8 INCH
  • DRILL DIAMETER - DECIMAL .125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/8
  • POINT ANGLE - UOM DEG
  • R51FS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051508
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.125 inch (3.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Indexable Drills - CoroDrill 880 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details