Sandvik AB Drill Bit 051347

Description
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 9-3/4 INCH OVERALL LENGTH 5-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 47/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 47/64 INCH DRILL DIAMETER - DECIMAL .7343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 47/64 POINT ANGLE - UOM DEG M51CO MODEL
Description
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 9-3/4 INCH OVERALL LENGTH 5-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 47/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 47/64 INCH DRILL DIAMETER - DECIMAL .7343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 47/64 POINT ANGLE - UOM DEG M51CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051347 - Sandvik AB
Sandviken, Sweden
Drill Bit
051347
Drill Bit 051347
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 9-3/4 INCH OVERALL LENGTH 5-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 47/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 47/64 INCH DRILL DIAMETER - DECIMAL .7343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 47/64 POINT ANGLE - UOM DEG M51CO MODEL
  • TAPER LENGTH NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 9-3/4 INCH OVERALL LENGTH
  • 5-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 47/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER TUBE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 47/64 INCH
  • DRILL DIAMETER - DECIMAL .7343
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 47/64
  • POINT ANGLE - UOM DEG
  • M51CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051347
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.734 inch (18.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 31665 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
5/16 X 5/16 X 1 X 4 - 2FL RH CARBIDE - 0235T20510004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details