Sandvik AB Drill Bit 051346

Description
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 9-1/2 INCH OVERALL LENGTH 5-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 23/32 INCH DRILL DIAMETER - DECIMAL .7187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/32 POINT ANGLE - UOM DEG M51CO MODEL
Description
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 9-1/2 INCH OVERALL LENGTH 5-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 23/32 INCH DRILL DIAMETER - DECIMAL .7187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/32 POINT ANGLE - UOM DEG M51CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051346 - Sandvik AB
Sandviken, Sweden
Drill Bit
051346
Drill Bit 051346
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 9-1/2 INCH OVERALL LENGTH 5-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 23/32 INCH DRILL DIAMETER - DECIMAL .7187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/32 POINT ANGLE - UOM DEG M51CO MODEL
  • TAPER LENGTH NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • 5-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 23/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER TUBE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 23/32 INCH
  • DRILL DIAMETER - DECIMAL .7187
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 23/32
  • POINT ANGLE - UOM DEG
  • M51CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051346
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.719 inch (18.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bit - 53123 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
2 suppliers
5/8 X 5/8 X 3/4 X 3 - 2F RH CARBIDE - 0235T21007503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details