Sandvik AB Drill Bit 051334

Description
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 8 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 17/32 INCH DRILL DIAMETER - DECIMAL .5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/32 POINT ANGLE - UOM DEG M51CO MODEL
Description
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 8 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 17/32 INCH DRILL DIAMETER - DECIMAL .5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/32 POINT ANGLE - UOM DEG M51CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051334 - Sandvik AB
Sandviken, Sweden
Drill Bit
051334
Drill Bit 051334
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 8 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 17/32 INCH DRILL DIAMETER - DECIMAL .5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/32 POINT ANGLE - UOM DEG M51CO MODEL
  • TAPER LENGTH NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 8 INCH OVERALL LENGTH
  • 4-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 17/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER TUBE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 17/32 INCH
  • DRILL DIAMETER - DECIMAL .5312
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 17/32
  • POINT ANGLE - UOM DEG
  • M51CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051334
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.531 inch (13.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216139 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.614 inch (41.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details