701-012590 -- SOLID CARBIDE NC SPOTTING DRILL
Cutting Edge Technologies, Inc.
Solid Carbide NC Spotting Drill
701-012590
Description
Diameter:
1/8"
Flute Length:
3/8"
Overall Length:
1 1/2"
Type:
NC Spotting Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
1/8"
Flute Length:
3/8"
Overall Length:
1 1/2"
Type:
NC Spotting Drill
Suppliers
Diameter:
1/8"
Flute Length:
3/8"
Overall Length:
1 1/2"
Type:
NC Spotting Drill
| Diameter: | 1/8" |
| Flute Length: | 3/8" |
| Overall Length: | 1 1/2" |
| Type: | NC Spotting Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
701-012590 |
|
Product Name
|
Solid Carbide NC Spotting Drill |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Twist; Spot Drill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.232 inch (5.9 mm)
OAL
3.66 inch (93 mm)
Material
High Speed Steel; Hss
View Details
Product
Drill
Units
Fractional
Designation
57/64
View Details
Product
Drill
Units
Fractional; Metric (optional feature)
Drill Type
Twist
View Details