Sandvik AB Drill Bit 051307

Description
TAPER LENGTH SPLIT POINT TYPE HSCO MATERIAL 4-5/8 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/64 INCH DRILL DIAMETER - DECIMAL .1093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/64 POINT ANGLE - UOM DEG M51CO MODEL
Description
TAPER LENGTH SPLIT POINT TYPE HSCO MATERIAL 4-5/8 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/64 INCH DRILL DIAMETER - DECIMAL .1093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/64 POINT ANGLE - UOM DEG M51CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051307 - Sandvik AB
Sandviken, Sweden
Drill Bit
051307
Drill Bit 051307
TAPER LENGTH SPLIT POINT TYPE HSCO MATERIAL 4-5/8 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/64 INCH DRILL DIAMETER - DECIMAL .1093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/64 POINT ANGLE - UOM DEG M51CO MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 7/64 INCH
  • DRILL DIAMETER - DECIMAL .1093
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/64
  • POINT ANGLE - UOM DEG
  • M51CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051307
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.109 inch (2.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 53104 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
View Details
2 suppliers
5/8 X 5/8 X 3 X 6 - 2F RH CARBIDE - 0224T01030006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details