Sandvik AB Drill Bit 051124

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 14-1/2 INCH OVERALL LENGTH 8-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-3/8 INCH DRILL DIAMETER - DECIMAL 1.375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-3/8 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 14-1/2 INCH OVERALL LENGTH 8-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-3/8 INCH DRILL DIAMETER - DECIMAL 1.375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-3/8 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051124 - Sandvik AB
Sandviken, Sweden
Drill Bit
051124
Drill Bit 051124
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 14-1/2 INCH OVERALL LENGTH 8-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-3/8 INCH DRILL DIAMETER - DECIMAL 1.375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-3/8 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 14-1/2 INCH OVERALL LENGTH
  • 8-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1-3/8 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-3/8 INCH
  • DRILL DIAMETER - DECIMAL 1.375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-3/8
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051124
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 1.375 inch (34.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59002 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH - 0337T00605004.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details