Sandvik AB Drill Bit 051115

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 12-1/2 INCH OVERALL LENGTH 7-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-15/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-15/64 INCH DRILL DIAMETER - DECIMAL 1.2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-15/64 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 12-1/2 INCH OVERALL LENGTH 7-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-15/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-15/64 INCH DRILL DIAMETER - DECIMAL 1.2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-15/64 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051115 - Sandvik AB
Sandviken, Sweden
Drill Bit
051115
Drill Bit 051115
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 12-1/2 INCH OVERALL LENGTH 7-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-15/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-15/64 INCH DRILL DIAMETER - DECIMAL 1.2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-15/64 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12-1/2 INCH OVERALL LENGTH
  • 7-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1-15/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-15/64 INCH
  • DRILL DIAMETER - DECIMAL 1.2343
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-15/64
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051115
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 1.234 inch (31.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1238498 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
High Speed Drill 221B-#9 - 221B-#9 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-827 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.000 inch (25.4 mm)
View Details