Sandvik AB Drill Bit 051109

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 11-7/8 INCH OVERALL LENGTH 7-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-9/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-9/64 INCH DRILL DIAMETER - DECIMAL 1.1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-9/64 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 11-7/8 INCH OVERALL LENGTH 7-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-9/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-9/64 INCH DRILL DIAMETER - DECIMAL 1.1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-9/64 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051109 - Sandvik AB
Sandviken, Sweden
Drill Bit
051109
Drill Bit 051109
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 11-7/8 INCH OVERALL LENGTH 7-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-9/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-9/64 INCH DRILL DIAMETER - DECIMAL 1.1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-9/64 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 11-7/8 INCH OVERALL LENGTH
  • 7-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1-9/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-9/64 INCH
  • DRILL DIAMETER - DECIMAL 1.1406
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-9/64
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051109
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 1.141 inch (29.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bit - 53120 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Shank Straight
Cutting Length 3.62 inch (92 mm)
View Details
2 suppliers
1/2 X 1/2 X 3-1/8 X 6 - 2FL RH BALL CARBIDE - 0224T00831256B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details