Sandvik AB Drill Bit 051103

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 11-1/4 INCH OVERALL LENGTH 6-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-3/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-3/64 INCH DRILL DIAMETER - DECIMAL 1.0468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-3/64 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 11-1/4 INCH OVERALL LENGTH 6-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-3/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-3/64 INCH DRILL DIAMETER - DECIMAL 1.0468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-3/64 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051103 - Sandvik AB
Sandviken, Sweden
Drill Bit
051103
Drill Bit 051103
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 11-1/4 INCH OVERALL LENGTH 6-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-3/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-3/64 INCH DRILL DIAMETER - DECIMAL 1.0468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-3/64 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 11-1/4 INCH OVERALL LENGTH
  • 6-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1-3/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-3/64 INCH
  • DRILL DIAMETER - DECIMAL 1.0468
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-3/64
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051103
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 1.047 inch (26.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010302 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details