Sandvik AB Drill Bit 010302

Description
" JOBBERS LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE J CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITAT COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE - UOM DEG R10CO MODEL "
Description
" JOBBERS LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE J CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITAT COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE - UOM DEG R10CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010302 - Sandvik AB
Sandviken, Sweden
Drill Bit
010302
Drill Bit 010302
" JOBBERS LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE J CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITAT COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE - UOM DEG R10CO MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSCO MATERIAL
  • 1-3/8 INCH OVERALL LENGTH
  • 1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSITIC STAINLESS STEEL, PRECIPITAT
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1/32 INCH
  • DRILL DIAMETER - DECIMAL .0312
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/32
  • POINT ANGLE - UOM DEG
  • R10CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010302
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.031 inch (0.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Drill Bit - 015016 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details