Sandvik AB Drill Bit 051052

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 10 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 13/16 INCH DRILL DIAMETER - DECIMAL .8125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/16 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 10 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 13/16 INCH DRILL DIAMETER - DECIMAL .8125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/16 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051052 - Sandvik AB
Sandviken, Sweden
Drill Bit
051052
Drill Bit 051052
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 10 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 13/16 INCH DRILL DIAMETER - DECIMAL .8125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/16 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 10 INCH OVERALL LENGTH
  • 6-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 13/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 13/16 INCH
  • DRILL DIAMETER - DECIMAL .8125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 13/16
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051052
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.812 inch (20.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details