Precision Cutting Tools, Inc. 1 X 1 X 3 X 6 - 2F RH BALL END CARBIDE 0235T01630006B

Description
1 X 1 X 3 X 6 - 2F RH BALL END CARBIDE
Datasheet
Description
1 X 1 X 3 X 6 - 2F RH BALL END CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 3 X 6 - 2F RH BALL END CARBIDE - 0235T01630006B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 3 X 6 - 2F RH BALL END CARBIDE
0235T01630006B
1 X 1 X 3 X 6 - 2F RH BALL END CARBIDE 0235T01630006B
1 X 1 X 3 X 6 - 2F RH BALL END CARBIDE

1 X 1 X 3 X 6 - 2F RH BALL END CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T01630006B
Product Name 1 X 1 X 3 X 6 - 2F RH BALL END CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saw Arbor - 38504 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 2.000 inch (31.7 to 50.8 mm)
View Details
5/8 X 5/8 X 3 X 6 - 2F RH CARBIDE - 0224T01030006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details