Sandvik AB Drill Bit 051046

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 9-1/2 INCH OVERALL LENGTH 5-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 23/32 INCH DRILL DIAMETER - DECIMAL .7187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/32 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 9-1/2 INCH OVERALL LENGTH 5-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 23/32 INCH DRILL DIAMETER - DECIMAL .7187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/32 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051046 - Sandvik AB
Sandviken, Sweden
Drill Bit
051046
Drill Bit 051046
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 9-1/2 INCH OVERALL LENGTH 5-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 23/32 INCH DRILL DIAMETER - DECIMAL .7187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/32 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • 5-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 23/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 23/32 INCH
  • DRILL DIAMETER - DECIMAL .7187
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 23/32
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051046
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.719 inch (18.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53401 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.688 inch (17.5 mm)
View Details
7/16 X 7/16 X 1-1/2 X 4 - 2F BALL - 0235T00715004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details