Sandvik AB Drill Bit 050949

Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.073 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #49 POINT ANGLE - UOM DEG QC91G MODEL
Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.073 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #49 POINT ANGLE - UOM DEG QC91G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050949 - Sandvik AB
Sandviken, Sweden
Drill Bit
050949
Drill Bit 050949
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.073 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #49 POINT ANGLE - UOM DEG QC91G MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.073 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #49
  • DRILL DIAMETER - DECIMAL .073
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #49
  • POINT ANGLE - UOM DEG
  • QC91G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050949
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #49
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
SST+ Drill Bit Sets -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details
Masonry Bit - JRP71 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Shank Straight
View Details