Ebinger Manufacturing Corp. Masonry Bit JRP71

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 3/4 INCH DRILL SIZE
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 3/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - JRP71 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Masonry Bit
JRP71
Masonry Bit JRP71
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 3/4 INCH DRILL SIZE
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/2 INCH DIA SHANK SIZE
  • UNIFORM DIRECTION OF CUT
  • HARDENED PROCESS
  • 3/4 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JRP71
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Wood Spade Bit - NIRXL58 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details