Sandvik AB Drill Bit 050941

Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.096 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #41 DRILL DIAMETER - DECIMAL .096 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #41 POINT ANGLE - UOM DEG QC91G MODEL
Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.096 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #41 DRILL DIAMETER - DECIMAL .096 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #41 POINT ANGLE - UOM DEG QC91G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050941 - Sandvik AB
Sandviken, Sweden
Drill Bit
050941
Drill Bit 050941
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.096 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #41 DRILL DIAMETER - DECIMAL .096 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #41 POINT ANGLE - UOM DEG QC91G MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.096 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #41
  • DRILL DIAMETER - DECIMAL .096
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #41
  • POINT ANGLE - UOM DEG
  • QC91G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050941
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #41
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saw - 31510 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/8 X 3/8 X 1-1/2 X 6 - 2F RH BALL END CARBIDE - 0235T00615006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details