Sandvik AB Drill Bit 050928

Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1405 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #28 DRILL DIAMETER - DECIMAL .1405 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #28 POINT ANGLE - UOM DEG QC91G MODEL
Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1405 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #28 DRILL DIAMETER - DECIMAL .1405 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #28 POINT ANGLE - UOM DEG QC91G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050928 - Sandvik AB
Sandviken, Sweden
Drill Bit
050928
Drill Bit 050928
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1405 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #28 DRILL DIAMETER - DECIMAL .1405 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #28 POINT ANGLE - UOM DEG QC91G MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1405 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #28
  • DRILL DIAMETER - DECIMAL .1405
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #28
  • POINT ANGLE - UOM DEG
  • QC91G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050928
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #28
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Hole Saw Kit - 31873 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH - 0314T610125035 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details