Sandvik AB Drill Bit 050913

Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG QC91G MODEL
Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG QC91G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050913 - Sandvik AB
Sandviken, Sweden
Drill Bit
050913
Drill Bit 050913
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG QC91G MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 3-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.185 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #13
  • DRILL DIAMETER - DECIMAL .185
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #13
  • POINT ANGLE - UOM DEG
  • QC91G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050913
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #13
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saw Kit - 31645 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
5/16 X 5/16 X 7/8 X 2-1/2 - 2FL RH CARBIDE - 0224T605087525 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details