Sandvik AB Drill Bit 050320

Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 205 MM OVERALL LENGTH 134 MM FLUTE LENGTH STRAIGHT SHANK TYPE 12 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 12 MM DRILL DIAMETER IN MM 12 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "
Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 205 MM OVERALL LENGTH 134 MM FLUTE LENGTH STRAIGHT SHANK TYPE 12 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 12 MM DRILL DIAMETER IN MM 12 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050320 - Sandvik AB
Sandviken, Sweden
Drill Bit
050320
Drill Bit 050320
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 205 MM OVERALL LENGTH 134 MM FLUTE LENGTH STRAIGHT SHANK TYPE 12 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 12 MM DRILL DIAMETER IN MM 12 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "

"

  • TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 205 MM OVERALL LENGTH
  • 134 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 12 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 12 MM
  • DRILL DIAMETER IN MM 12
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC91G MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050320
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.472 inch (12.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182011 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59009T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
5/8 X 5/8 X 3/4 X 3 - 2FL RH CARBIDE - 0224T61007503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details