Sandvik AB Drill Bit 050280

Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 165 MM OVERALL LENGTH 109 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 8 MM DRILL DIAMETER IN MM 8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "
Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 165 MM OVERALL LENGTH 109 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 8 MM DRILL DIAMETER IN MM 8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050280 - Sandvik AB
Sandviken, Sweden
Drill Bit
050280
Drill Bit 050280
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 165 MM OVERALL LENGTH 109 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 8 MM DRILL DIAMETER IN MM 8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "

"

  • TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 165 MM OVERALL LENGTH
  • 109 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 8 MM
  • DRILL DIAMETER IN MM 8
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC91G MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050280
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.315 inch (8.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 213023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details