Klein Tools, Inc. Hole Saw 31528

Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE TAP SIZE 1-1/2 INCH PIPE ENTER SIZE 1-1/4 INCH
Datasheet
Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE TAP SIZE 1-1/2 INCH PIPE ENTER SIZE 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 31528 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw
31528
Hole Saw 31528
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE TAP SIZE 1-1/2 INCH PIPE ENTER SIZE 1-1/4 INCH
  • VARIABLE PITCH TYPE
  • METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-3/4 INCH DIAMETER
  • USED ON 7/16 INCH ARBOR
  • PIPE TAP SIZE 1-1/2 INCH
  • PIPE ENTER SIZE 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31528
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 213916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor - 31660 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
Hole Saw - 36-316 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 3.500 inch (88.9 mm)
View Details