Sandvik AB Drill Bit 050225

Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 95 MM OVERALL LENGTH 62 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 2.5 MM DRILL DIAMETER IN MM 2.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "
Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 95 MM OVERALL LENGTH 62 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 2.5 MM DRILL DIAMETER IN MM 2.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050225 - Sandvik AB
Sandviken, Sweden
Drill Bit
050225
Drill Bit 050225
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 95 MM OVERALL LENGTH 62 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 2.5 MM DRILL DIAMETER IN MM 2.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "

"

  • TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 95 MM OVERALL LENGTH
  • 62 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 2.5 MM
  • DRILL DIAMETER IN MM 2.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC91G MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050225
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.098 inch (2.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749054 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Stepped Cone Drill - 59005T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1/2 X 1/2 X 5/8 X 2-1/8 X 4-2F RH CARBIDE - 0235T00806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details