Klein Tools, Inc. Stepped Cone Drill 59005T

Description
SELF-STARTING TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 3/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 6 QUICK REFERENCE NUMBER 5T ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
SELF-STARTING TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 3/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 6 QUICK REFERENCE NUMBER 5T ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59005T - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59005T
Stepped Cone Drill 59005T
SELF-STARTING TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 3/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 6 QUICK REFERENCE NUMBER 5T ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • SELF-STARTING TYPE
  • HSS MATERIAL
  • TITANIUM NITRIDE COATED FINISH
  • 3/8 INCH STEP HEIGHT
  • 3/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 1/16 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 6
  • QUICK REFERENCE NUMBER 5T
  • ELECTRIC DRILL SIZE 1/4 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59005T
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216139 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.614 inch (41.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 53123 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
2 suppliers
Hole Saw - 35-356 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.562 inch (39.7 mm)
View Details