Sandvik AB Drill Bit 050165

Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 235 MM OVERALL LENGTH 154 MM FLUTE LENGTH STRAIGHT SHANK TYPE 16.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 16.5 MM DRILL DIAMETER IN MM 16.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "
Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 235 MM OVERALL LENGTH 154 MM FLUTE LENGTH STRAIGHT SHANK TYPE 16.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 16.5 MM DRILL DIAMETER IN MM 16.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050165 - Sandvik AB
Sandviken, Sweden
Drill Bit
050165
Drill Bit 050165
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 235 MM OVERALL LENGTH 154 MM FLUTE LENGTH STRAIGHT SHANK TYPE 16.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 16.5 MM DRILL DIAMETER IN MM 16.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "

"

  • TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 235 MM OVERALL LENGTH
  • 154 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 16.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 16.5 MM
  • DRILL DIAMETER IN MM 16.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC91P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050165
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.650 inch (16.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
46 PC. Drilling and Driving Kit - A984601 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details