Sandvik AB Drill Bit 050130

Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 205 MM OVERALL LENGTH 134 MM FLUTE LENGTH STRAIGHT SHANK TYPE 13 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 13 MM DRILL DIAMETER IN MM 13 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "
Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 205 MM OVERALL LENGTH 134 MM FLUTE LENGTH STRAIGHT SHANK TYPE 13 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 13 MM DRILL DIAMETER IN MM 13 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050130 - Sandvik AB
Sandviken, Sweden
Drill Bit
050130
Drill Bit 050130
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 205 MM OVERALL LENGTH 134 MM FLUTE LENGTH STRAIGHT SHANK TYPE 13 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 13 MM DRILL DIAMETER IN MM 13 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "

"

  • TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 205 MM OVERALL LENGTH
  • 134 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 13 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 13 MM
  • DRILL DIAMETER IN MM 13
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC91P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050130
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.512 inch (13.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53444 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE - 0337T01007506.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details