Sandvik AB Drill Bit 050110

Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 195 MM OVERALL LENGTH 128 MM FLUTE LENGTH STRAIGHT SHANK TYPE 11 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11 MM DRILL DIAMETER IN MM 11 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "
Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 195 MM OVERALL LENGTH 128 MM FLUTE LENGTH STRAIGHT SHANK TYPE 11 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11 MM DRILL DIAMETER IN MM 11 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050110 - Sandvik AB
Sandviken, Sweden
Drill Bit
050110
Drill Bit 050110
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 195 MM OVERALL LENGTH 128 MM FLUTE LENGTH STRAIGHT SHANK TYPE 11 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11 MM DRILL DIAMETER IN MM 11 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "

"

  • TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 195 MM OVERALL LENGTH
  • 128 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 11 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 11 MM
  • DRILL DIAMETER IN MM 11
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC91P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050110
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.433 inch (11.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.157 inch (4.0 mm)
Material Carbide; Tungsten carbide
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saw Kit - 31645 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH BALL END CARBIDE - 0235T010125035B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details