Sandvik AB Drill Bit 050060

Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 139 MM OVERALL LENGTH 91 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 6 MM DRILL DIAMETER IN MM 6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "
Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 139 MM OVERALL LENGTH 91 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 6 MM DRILL DIAMETER IN MM 6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050060 - Sandvik AB
Sandviken, Sweden
Drill Bit
050060
Drill Bit 050060
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 139 MM OVERALL LENGTH 91 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 6 MM DRILL DIAMETER IN MM 6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "

"

  • TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 139 MM OVERALL LENGTH
  • 91 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 6 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 6 MM
  • DRILL DIAMETER IN MM 6
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC91P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050060
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.236 inch (6.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.787 inch (20.0 mm)
Shank Square
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
1 X 1 X 3-1/4 X 6 - 2F RH CARBIDE - 0224T01632506 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details