Sandvik AB Drill Bit 046900

Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 84 MM OVERALL LENGTH 40 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9 MM DRILL DIAMETER IN MM 9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "
Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 84 MM OVERALL LENGTH 40 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9 MM DRILL DIAMETER IN MM 9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 046900 - Sandvik AB
Sandviken, Sweden
Drill Bit
046900
Drill Bit 046900
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 84 MM OVERALL LENGTH 40 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9 MM DRILL DIAMETER IN MM 9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

"

  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 84 MM OVERALL LENGTH
  • 40 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 9 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER 9 MM
  • DRILL DIAMETER IN MM 9
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASM MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 046900
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.354 inch (9.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 213039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details