Sandvik AB Drill Bit 046690

Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 74 MM OVERALL LENGTH 34 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 6.9 MM DRILL DIAMETER IN MM 6.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "
Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 74 MM OVERALL LENGTH 34 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 6.9 MM DRILL DIAMETER IN MM 6.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 046690 - Sandvik AB
Sandviken, Sweden
Drill Bit
046690
Drill Bit 046690
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 74 MM OVERALL LENGTH 34 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 6.9 MM DRILL DIAMETER IN MM 6.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

"

  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 74 MM OVERALL LENGTH
  • 34 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 6.9 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 6.9 MM
  • DRILL DIAMETER IN MM 6.9
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASM MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 046690
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.272 inch (6.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saw Arbor - 31905 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.375 inch (9.5 mm)
View Details
1 X 1 X 1-1/4 X 2 X 5 - 3FL RH CARBIDE - 0314T61612505.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details