Sandvik AB Drill Bit 046200

Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 38 MM OVERALL LENGTH 12 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 2 MM DRILL DIAMETER IN MM 2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "
Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 38 MM OVERALL LENGTH 12 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 2 MM DRILL DIAMETER IN MM 2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 046200 - Sandvik AB
Sandviken, Sweden
Drill Bit
046200
Drill Bit 046200
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 38 MM OVERALL LENGTH 12 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 2 MM DRILL DIAMETER IN MM 2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

"

  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 38 MM OVERALL LENGTH
  • 12 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 2 MM
  • DRILL DIAMETER IN MM 2
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASM MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 046200
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.079 inch (2.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 5
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53405 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.938 inch (23.8 mm)
View Details
3/4 X 3/4 X 1 X 2-1/2 X 6 - 2F RH BALL CARBIDE - 0224T01210006.2B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details