Sandvik AB Drill Bit 046125

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 30 MM OVERALL LENGTH 8 MM FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN, NAS 907 TYPE C CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL COATING BLACK OXIDE FINISH DRILL DIAMETER 1.25 MM DRILL DIAMETER IN MM 1.25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 30 MM OVERALL LENGTH 8 MM FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN, NAS 907 TYPE C CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL COATING BLACK OXIDE FINISH DRILL DIAMETER 1.25 MM DRILL DIAMETER IN MM 1.25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 046125 - Sandvik AB
Sandviken, Sweden
Drill Bit
046125
Drill Bit 046125
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 30 MM OVERALL LENGTH 8 MM FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN, NAS 907 TYPE C CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL COATING BLACK OXIDE FINISH DRILL DIAMETER 1.25 MM DRILL DIAMETER IN MM 1.25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 30 MM OVERALL LENGTH
  • 8 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN, NAS 907 TYPE C
  • CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL
  • COATING BLACK OXIDE FINISH
  • DRILL DIAMETER 1.25 MM
  • DRILL DIAMETER IN MM 1.25
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASM MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 046125
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.049 inch (1.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits - 212929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details