Sandvik AB Drill Bit 046100

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 26 MM OVERALL LENGTH 6 MM FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN, NAS 907 TYPE C CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL COATING BLACK OXIDE FINISH DRILL DIAMETER 1 MM DRILL DIAMETER IN MM 1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 26 MM OVERALL LENGTH 6 MM FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN, NAS 907 TYPE C CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL COATING BLACK OXIDE FINISH DRILL DIAMETER 1 MM DRILL DIAMETER IN MM 1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 046100 - Sandvik AB
Sandviken, Sweden
Drill Bit
046100
Drill Bit 046100
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 26 MM OVERALL LENGTH 6 MM FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN, NAS 907 TYPE C CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL COATING BLACK OXIDE FINISH DRILL DIAMETER 1 MM DRILL DIAMETER IN MM 1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 26 MM OVERALL LENGTH
  • 6 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN, NAS 907 TYPE C
  • CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL
  • COATING BLACK OXIDE FINISH
  • DRILL DIAMETER 1 MM
  • DRILL DIAMETER IN MM 1
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASM MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 046100
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.039 inch (1.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bits - 213499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Indexable Drills - CoroDrill 881 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
22 PC. Drilling Kit - A972201 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details