Sandvik AB Drill Bit 045714

Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 9/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG TS10 MODEL
Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 9/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG TS10 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 045714 - Sandvik AB
Sandviken, Sweden
Drill Bit
045714
Drill Bit 045714
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 9/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG TS10 MODEL
  • SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 9/16 INCH FLUTE LENGTH
  • THREADED HEX SHANK TYPE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER 7/32 INCH
  • DRILL DIAMETER - DECIMAL .2187
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/32
  • POINT ANGLE - UOM DEG
  • TS10 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 045714
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type SPLIT POINT
Diameter 0.219 inch (5.6 mm)
Shank Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 003552 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details