Sandvik AB Drill Bit 042824

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-5/16 INCH OVERALL LENGTH 1-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER X DRILL DIAMETER - DECIMAL .397 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42C MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-5/16 INCH OVERALL LENGTH 1-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER X DRILL DIAMETER - DECIMAL .397 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42C MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 042824 - Sandvik AB
Sandviken, Sweden
Drill Bit
042824
Drill Bit 042824
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-5/16 INCH OVERALL LENGTH 1-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER X DRILL DIAMETER - DECIMAL .397 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42C MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 3-5/16 INCH OVERALL LENGTH
  • 1-15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE C
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER X
  • DRILL DIAMETER - DECIMAL .397
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R42C MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 042824
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Screw Machine
Designation X
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 217233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
6.5MM Carbide Jobber Drill with Composite Tip - 220-2559 6.5mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details
Drill Bits, Cobalt - For Metal - 711490-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.453 inch (11.5 mm)
View Details