Sandvik AB Drill Bit 042816

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-15/16 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER P DRILL DIAMETER - DECIMAL .323 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42C MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-15/16 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER P DRILL DIAMETER - DECIMAL .323 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42C MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 042816 - Sandvik AB
Sandviken, Sweden
Drill Bit
042816
Drill Bit 042816
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-15/16 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER P DRILL DIAMETER - DECIMAL .323 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42C MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-15/16 INCH OVERALL LENGTH
  • 1-11/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE C
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER P
  • DRILL DIAMETER - DECIMAL .323
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R42C MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 042816
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Screw Machine
Designation P
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details