Sandvik AB Drill Bit 042324

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-5/16 INCH OVERALL LENGTH 1-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.397 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER X DRILL DIAMETER - DECIMAL .397 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL X POINT ANGLE - UOM DEG M42CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-5/16 INCH OVERALL LENGTH 1-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.397 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER X DRILL DIAMETER - DECIMAL .397 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL X POINT ANGLE - UOM DEG M42CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 042324 - Sandvik AB
Sandviken, Sweden
Drill Bit
042324
Drill Bit 042324
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-5/16 INCH OVERALL LENGTH 1-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.397 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER X DRILL DIAMETER - DECIMAL .397 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL X POINT ANGLE - UOM DEG M42CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 3-5/16 INCH OVERALL LENGTH
  • 1-15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.397 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER X
  • DRILL DIAMETER - DECIMAL .397
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL X
  • POINT ANGLE - UOM DEG
  • M42CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 042324
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Screw Machine
Designation X
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
Indexable Drills - Coromant U - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/8
Specs
Product Drill
View Details