Sandvik AB Drill Bit 042021

Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 1-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER U DRILL DIAMETER - DECIMAL .368 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42 MODEL "
Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 1-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER U DRILL DIAMETER - DECIMAL .368 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 042021 - Sandvik AB
Sandviken, Sweden
Drill Bit
042021
Drill Bit 042021
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 1-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER U DRILL DIAMETER - DECIMAL .368 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42 MODEL "

"

  • SCREW MACHINE LENGTH TYPE
  • HSS MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 1-13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER U
  • DRILL DIAMETER - DECIMAL .368
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R42 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 042021
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Screw Machine
Designation U
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details